Kyocera Corporation Fixed Inductors LCCI0201S2N7GTAR

Description
2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0201S2N7GTARCT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0201S2N7GTARTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0201S2N7GTARCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details