Taiyo Yuden Co., Ltd. Fixed Inductors LB2518T220M

Description
22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5553-2-ND
Fixed Inductors 587-5553-2-ND
22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5553-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5553-6-ND
Fixed Inductors 587-5553-6-ND
22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5553-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5553-1-ND
Fixed Inductors 587-5553-1-ND
22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric)

Buy Now Datasheet
Wirewound Inductor, 22Uh 115Ma 20% 19Mhz; Inductance Taiyo Yuden - 95H1599 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh 115Ma 20% 19Mhz; Inductance Taiyo Yuden
95H1599
Wirewound Inductor, 22Uh 115Ma 20% 19Mhz; Inductance Taiyo Yuden 95H1599
WIREWOUND INDUCTOR, 22UH 115MA 20% 19MHZ; Inductance:22µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:19MHz; DC Current Rating:115mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductor Construction:-RoHS Compliant: Yes

WIREWOUND INDUCTOR, 22UH 115MA 20% 19MHZ; Inductance:22µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:19MHz; DC Current Rating:115mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LB2518T220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2518T220M
Fixed Inductors LB2518T220M
FIXED IND 22UH 115MA 500MOHM SMD

FIXED IND 22UH 115MA 500MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5553-2-ND 95H1599 LB2518T220M
Product Name Fixed Inductors Wirewound Inductor, 22Uh 115Ma 20% 19Mhz; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details