Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T220M

Description
22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB2016T220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T220MDKR-ND
Fixed Inductors 587-LB2016T220MDKR-ND
22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2016T220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T220MTR-ND
Fixed Inductors 587-LB2016T220MTR-ND
22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2016T220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T220MCT-ND
Fixed Inductors 587-LB2016T220MCT-ND
22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 105mA 1Ohm 0806 (2016 Metric)

Buy Now Datasheet
SMD 22uH 105mA Inductor and Choke - 71-LB2016T220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 105mA Inductor and Choke
71-LB2016T220M
SMD 22uH 105mA Inductor and Choke 71-LB2016T220M
SMD Inductor 22uH 20% Ferrite 105mA 0806 Product overview: LB2016T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T220M can be used for catalog matching and distributor lookup.

SMD Inductor 22uH 20% Ferrite 105mA 0806 Product overview: LB2016T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2016T220M
923802-LB2016T220M
Fixed Inductors - LB2016T220M 923802-LB2016T220M
Manufacturer: Taiyo Yuden Win Source Part Number: 923802-LB2016T220M Series: LB Operating Temperature Range: -25°C ~ 105°C Features: Unshielded Wirewound Inductor 1Ohm 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: LQ LB 2016T220M, 587-LB2016T220MCT, 587-LB2016T220MDKR, 587-LB2016T220MTR, LB2016T220M-ND

Manufacturer: Taiyo Yuden
Win Source Part Number: 923802-LB2016T220M
Series: LB
Operating Temperature Range: -25°C ~ 105°C
Features: Unshielded Wirewound Inductor 1Ohm 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQ LB 2016T220M, 587-LB2016T220MCT, 587-LB2016T220MDKR, 587-LB2016T220MTR, LB2016T220M-ND

Buy Now Datasheet
Fixed Inductors - LB2016T220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2016T220M
Fixed Inductors LB2016T220M
FIXED IND 22UH 105MA 1 OHM SMD

FIXED IND 22UH 105MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB2016T220MDKR-ND 71-LB2016T220M 923802-LB2016T220M LB2016T220M
Product Name Fixed Inductors SMD 22uH 105mA Inductor and Choke Fixed Inductors - LB2016T220M Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details