Taiyo Yuden Co., Ltd. SMD 2.2uH 0.34A 68MHz Inductor and Choke LB2518T2R2M

Description
2.2uH SMD Inductor, Ferrite, 0.34A, 20%, 68MHz Product overview: LB2518T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 0.34A, 68MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 0.34A, 68MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uH SMD Inductor, Ferrite, 0.34A, 20%, 68MHz Product overview: LB2518T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 0.34A, 68MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 0.34A, 68MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 0.34A 68MHz Inductor and Choke - 71-LB2518T2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 0.34A 68MHz Inductor and Choke
71-LB2518T2R2M
SMD 2.2uH 0.34A 68MHz Inductor and Choke 71-LB2518T2R2M
2.2uH SMD Inductor, Ferrite, 0.34A, 20%, 68MHz Product overview: LB2518T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 0.34A, 68MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 0.34A, 68MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T2R2M can be used for catalog matching and distributor lookup.

2.2uH SMD Inductor, Ferrite, 0.34A, 20%, 68MHz Product overview: LB2518T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 0.34A, 68MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 0.34A, 68MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2516-2-ND
Fixed Inductors 587-2516-2-ND
2.2µH Unshielded Wirewound Inductor 340mA 90mOhm 1007 (2518 Metric)

2.2µH Unshielded Wirewound Inductor 340mA 90mOhm 1007 (2518 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2518T2R2M
1195175-LB2518T2R2M
Fixed Inductors - LB2518T2R2M 1195175-LB2518T2R2M
Manufacturer: Taiyo Yuden Win Source Part Number: 1195175-LB2518T2R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2μH Tolerance: ±20% Frequency - Self Resonant: 68MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Supplier Device Package: 1007 (2518 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) Current Rating (Amps): 340mA Inductance Frequency - Test: 7.96MHz

Manufacturer: Taiyo Yuden
Win Source Part Number: 1195175-LB2518T2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.2μH
Tolerance: ±20%
Frequency - Self Resonant: 68MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1007 (2518 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Current Rating (Amps): 340mA
Inductance Frequency - Test: 7.96MHz

Buy Now
Wirewound Inductor 2.2Uh 340Ma 20% 68Mhz; Inductance Taiyo Yuden - 22J1192 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 2.2Uh 340Ma 20% 68Mhz; Inductance Taiyo Yuden
22J1192
Wirewound Inductor 2.2Uh 340Ma 20% 68Mhz; Inductance Taiyo Yuden 22J1192
WIREWOUND INDUCTOR 2.2UH 340MA 20% 68MHZ; Inductance:2.2µH; DC Resistance Max:0.09ohm; Self Resonant Frequency:68MHz; DC Current Rating:340mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:FerriteRoHS Compliant: Yes

WIREWOUND INDUCTOR 2.2UH 340MA 20% 68MHZ; Inductance:2.2µH; DC Resistance Max:0.09ohm; Self Resonant Frequency:68MHz; DC Current Rating:340mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2518T2R2M 587-2516-2-ND 1195175-LB2518T2R2M 22J1192
Product Name SMD 2.2uH 0.34A 68MHz Inductor and Choke Fixed Inductors Fixed Inductors - LB2518T2R2M Wirewound Inductor 2.2Uh 340Ma 20% 68Mhz; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details