Kyocera Corporation Fixed Inductors LCCI0603S3N9GTAR

Description
3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603S3N9GTARTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603S3N9GTARDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603S3N9GTARCT-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0603S3N9GTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details