Kyocera Corporation Fixed Inductors LCCI0201J15NGTAR

Description
15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0201J15NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0201J15NGTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125982P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 2710 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details