Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T100M

Description
10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5878-1-ND
Fixed Inductors 587-5878-1-ND
10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5878-2-ND
Fixed Inductors 587-5878-2-ND
10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5878-6-ND
Fixed Inductors 587-5878-6-ND
10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 155mA 500mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 10uH Inductor and Choke - 71-LB2016T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-LB2016T100M
SMD 10uH Inductor and Choke 71-LB2016T100M
10uH 20% Ferrite SMD Inductor 0806 Product overview: LB2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T100M can be used for catalog matching and distributor lookup.

10uH 20% Ferrite SMD Inductor 0806 Product overview: LB2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden - 22J1647 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden
22J1647
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden 22J1647
WIREWOUND INDUCTOR, 10UH 155MA 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 155MA 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden - 95H1581 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden
95H1581
Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden 95H1581
WIREWOUND INDUCTOR, 10UH 155MA 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 155MA 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5878-1-ND 71-LB2016T100M 22J1647
Product Name Fixed Inductors SMD 10uH Inductor and Choke Wirewound Inductor, 10Uh 155Ma 20% 32Mhz; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers