Kyocera Corporation Fixed Inductors LCCI0603J10NGTAR

Description
10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603J10NGTARCT-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J10NGTARDKR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J10NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0603J10NGTARCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details