Taiyo Yuden Co., Ltd. Fixed Inductors LBC2016T1R5M

Description
1.5µH Unshielded Wirewound Inductor 600mA 150mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 600mA 150mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2540-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2540-2-ND
Fixed Inductors 587-2540-2-ND
1.5µH Unshielded Wirewound Inductor 600mA 150mOhm 0806 (2016 Metric)

1.5µH Unshielded Wirewound Inductor 600mA 150mOhm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LBC2016T1R5M
922720-LBC2016T1R5M
Fixed Inductors - LBC2016T1R5M 922720-LBC2016T1R5M
Manufacturer: Taiyo Yuden Win Source Part Number: 922720-LBC2016T1R5M Series: LB, C Type Operating Temperature Range: -25°C ~ 105°C Features: 1.5 µH Unshielded Wirewound Inductor 600 mA 150mOhm 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-2540-2, 587-2540-1, LBC2016T1R5M-ND, 587-2540-6, LQ LB C2016T1R5M

Manufacturer: Taiyo Yuden
Win Source Part Number: 922720-LBC2016T1R5M
Series: LB, C Type
Operating Temperature Range: -25°C ~ 105°C
Features: 1.5 µH Unshielded Wirewound Inductor 600 mA 150mOhm 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-2540-2, 587-2540-1, LBC2016T1R5M-ND, 587-2540-6, LQ LB C2016T1R5M

Buy Now Datasheet
SMD 1.5uH 600mA Inductor and Choke - 71-LBC2016T1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 600mA Inductor and Choke
71-LBC2016T1R5M
SMD 1.5uH 600mA Inductor and Choke 71-LBC2016T1R5M
1.5uH 0806 Ferrite SMD Inductor, 600mA, 150mR DCR Product overview: LBC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2016T1R5M can be used for catalog matching and distributor lookup.

1.5uH 0806 Ferrite SMD Inductor, 600mA, 150mR DCR Product overview: LBC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2016T1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LBC2016T1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LBC2016T1R5M
Fixed Inductors LBC2016T1R5M
FIXED IND 1.5UH 600MA 150MOHM SM

FIXED IND 1.5UH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2540-2-ND 922720-LBC2016T1R5M 71-LBC2016T1R5M LBC2016T1R5M
Product Name Fixed Inductors Fixed Inductors - LBC2016T1R5M SMD 1.5uH 600mA Inductor and Choke Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details