Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T2R2M

Description
2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2500-2-ND
Fixed Inductors 587-2500-2-ND
2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2500-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2500-6-ND
Fixed Inductors 587-2500-6-ND
2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2500-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2500-1-ND
Fixed Inductors 587-2500-1-ND
2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 375mA 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2uH 375mA Inductor and Choke - 71-LB2016T2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 375mA Inductor and Choke
71-LB2016T2R2M
SMD 2.2uH 375mA Inductor and Choke 71-LB2016T2R2M
2.2uH 20% Ferrite SMD Inductor 0806 375mA 130mR DCR Product overview: LB2016T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 375mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 375mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T2R2M can be used for catalog matching and distributor lookup.

2.2uH 20% Ferrite SMD Inductor 0806 375mA 130mR DCR Product overview: LB2016T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 375mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 375mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LB2016T2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2016T2R2M
Fixed Inductors LB2016T2R2M
FIXED IND 2.2UH 375MA 130MOHM SM

FIXED IND 2.2UH 375MA 130MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2500-2-ND 71-LB2016T2R2M LB2016T2R2M
Product Name Fixed Inductors SMD 2.2uH 375mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details