47uH 10% Ferrite SMD Inductor 0805 Product overview: LBR2012T470K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBR2012T470K can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)
47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric)
FIXED IND 47UH 75MA 1.7 OHM SMD
INDUCTOR, 47UH, 75mA, 10%, 11MHZ, SMD; Inductance:47µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:75mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 47UH, 75mA, 10%, 11MHZ, SMD, FULL REEL; Inductance:47µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:75mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LBR2012T470K | 587-2047-1-ND | LBR2012T470K | 83T0154 | 09P3812 |
| Product Name | SMD 47uH Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 47Uh, 75Ma, 10%, 11Mhz, Smd; Inductance Taiyo Yuden | Inductor, 47Uh, 75Ma, 10%, 11Mhz, Smd, Full Reel; Inductance Taiyo Yuden |
| Core Material | Ferrite | ||||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |