Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T330K

Description
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2501-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2501-6-ND
Fixed Inductors 587-2501-6-ND
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2501-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2501-1-ND
Fixed Inductors 587-2501-1-ND
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2501-2-ND
Fixed Inductors 587-2501-2-ND
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2016T330K
1051620-LB2016T330K
Fixed Inductors - LB2016T330K 1051620-LB2016T330K
Manufacturer: Taiyo Yuden Win Source Part Number: 1051620-LB2016T330K Packaging: Reel - TR Type: Wirewound Current Rating: 85mA Inductance: 33μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 14MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.7 Ohm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051620-LB2016T330K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 85mA
Inductance: 33μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 14MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 33uH Inductor and Choke - 71-LB2016T330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH Inductor and Choke
71-LB2016T330K
SMD 33uH Inductor and Choke 71-LB2016T330K
33uH 10% Ferrite SMD Inductor 0806 Product overview: LB2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T330K can be used for catalog matching and distributor lookup.

33uH 10% Ferrite SMD Inductor 0806 Product overview: LB2016T330K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden - 83T0168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden
83T0168
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden 83T0168
INDUCTOR, 33UH, 85mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 85mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden - 18J0852 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden
18J0852
Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden 18J0852
INDUCTOR, 33UH, 85mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 85mA, 10%, 14MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2501-6-ND 1051620-LB2016T330K 71-LB2016T330K 83T0168
Product Name Fixed Inductors Fixed Inductors - LB2016T330K SMD 33uH Inductor and Choke Inductor, 33Uh, 85Ma, 10%, 14Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details