Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T150M

Description
15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB2016T150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T150MTR-ND
Fixed Inductors 587-LB2016T150MTR-ND
15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2016T150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T150MCT-ND
Fixed Inductors 587-LB2016T150MCT-ND
15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2016T150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T150MDKR-ND
Fixed Inductors 587-LB2016T150MDKR-ND
15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 15uH 130mA Inductor and Choke - 71-LB2016T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 130mA Inductor and Choke
71-LB2016T150M
SMD 15uH 130mA Inductor and Choke 71-LB2016T150M
15uH 20% Ferrite SMD Inductor, 0806, 130mA, 700mR DCR Product overview: LB2016T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T150M can be used for catalog matching and distributor lookup.

15uH 20% Ferrite SMD Inductor, 0806, 130mA, 700mR DCR Product overview: LB2016T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB2016T150MTR-ND 71-LB2016T150M
Product Name Fixed Inductors SMD 15uH 130mA Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 1712-3627575047C6R8MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details