3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)
3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-LCCI0402S3N3GTARCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |