Taiyo Yuden Co., Ltd. Fixed Inductors LB2518T681KV

Description
680µH Unshielded Wirewound Inductor 20mA 22.1Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 20mA 22.1Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB2518T681KV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB2518T681KV-ND
Fixed Inductors LB2518T681KV-ND
680µH Unshielded Wirewound Inductor 20mA 22.1Ohm Max 1007 (2518 Metric)

680µH Unshielded Wirewound Inductor 20mA 22.1Ohm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LB2518T681KV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126002 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details