680µH Unshielded Wirewound Inductor 20mA 17Ohm 1007 (2518 Metric)
680µH Unshielded Wirewound Inductor 20mA 17Ohm 1007 (2518 Metric)
680µH Unshielded Wirewound Inductor 20mA 17Ohm 1007 (2518 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-LB2518T681MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |