Taiyo Yuden Co., Ltd. Fixed Inductors LBC2518T471K

Description
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1941-2-ND
Fixed Inductors 587-1941-2-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1941-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1941-6-ND
Fixed Inductors 587-1941-6-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1941-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1941-1-ND
Fixed Inductors 587-1941-1-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
SMD 470uH Inductor and Choke - 71-LBC2518T471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470uH Inductor and Choke
71-LBC2518T471K
SMD 470uH Inductor and Choke 71-LBC2518T471K
470uH 10% Surface Mount Ferrite Inductor 1007 Product overview: LBC2518T471K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2518T471K can be used for catalog matching and distributor lookup.

470uH 10% Surface Mount Ferrite Inductor 1007 Product overview: LBC2518T471K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2518T471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370164-LBC2518T471K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370164-LBC2518T471K
Inductors, Coils, Chokes - Fixed Inductors 1370164-LBC2518T471K
Win Source Part Number: 1370164-LBC2518T471K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: LB, C Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 1007 (2518 Metric) Supplier Device Package: 1007 (2518 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Inductance: 470 µH Current Rating (Amps): 50 mA Shielding: Unshielded DC Resistance (DCR): 22Ohm Frequency - Self Resonant: 3.5MHz Inductance Frequency - Test: 796 kHz

Win Source Part Number: 1370164-LBC2518T471K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: LB, C Type
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 1007 (2518 Metric)
Supplier Device Package: 1007 (2518 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Inductance: 470 µH
Current Rating (Amps): 50 mA
Shielding: Unshielded
DC Resistance (DCR): 22Ohm
Frequency - Self Resonant: 3.5MHz
Inductance Frequency - Test: 796 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1941-2-ND 71-LBC2518T471K 1370164-LBC2518T471K
Product Name Fixed Inductors SMD 470uH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details