Taiyo Yuden Co., Ltd. Fixed Inductors LB2518T150K

Description
15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB2518T150KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2518T150KTR-ND
Fixed Inductors 587-LB2518T150KTR-ND
15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2518T150KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2518T150KCT-ND
Fixed Inductors 587-LB2518T150KCT-ND
15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2518T150KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2518T150KDKR-ND
Fixed Inductors 587-LB2518T150KDKR-ND
15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric)

Buy Now Datasheet
SMD 15uH 145mA Inductor and Choke - 71-LB2518T150K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 145mA Inductor and Choke
71-LB2518T150K
SMD 15uH 145mA Inductor and Choke 71-LB2518T150K
15uH 10% Ferrite SMD Inductor, 145mA, 320mR DCR, 1007 Product overview: LB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 145mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 145mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T150K can be used for catalog matching and distributor lookup.

15uH 10% Ferrite SMD Inductor, 145mA, 320mR DCR, 1007 Product overview: LB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 145mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 145mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T150K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2518T150K
876722-LB2518T150K
Fixed Inductors - LB2518T150K 876722-LB2518T150K
Manufacturer: Taiyo Yuden Win Source Part Number: 876722-LB2518T150K Series: LB Operating Temperature Range: -25°C ~ 105°C Features: 15 µH Unshielded Wirewound Inductor 145 mA 320mOhm 1007 (2518 Metric) Package: 1007 (2518 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1007 (2518 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 587-LB2518T150KTR, LQ LB 2518T150K, 587-2510-1, 587-2510-2, 587-2510-2-ND, LB2518T150K-ND, 587-2510-6

Manufacturer: Taiyo Yuden
Win Source Part Number: 876722-LB2518T150K
Series: LB
Operating Temperature Range: -25°C ~ 105°C
Features: 15 µH Unshielded Wirewound Inductor 145 mA 320mOhm 1007 (2518 Metric)
Package: 1007 (2518 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1007 (2518 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-LB2518T150KTR, LQ LB 2518T150K, 587-2510-1, 587-2510-2, 587-2510-2-ND, LB2518T150K-ND, 587-2510-6

Buy Now Datasheet
Inductor, 15Uh, 145Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden - 83T0172 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 145Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden
83T0172
Inductor, 15Uh, 145Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden 83T0172
INDUCTOR, 15UH, 145mA, 10%, 23MHZ, SMD; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:23MHz; DC Current Rating:145mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 15UH, 145mA, 10%, 23MHZ, SMD; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:23MHz; DC Current Rating:145mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB2518T150KTR-ND 71-LB2518T150K 876722-LB2518T150K 83T0172
Product Name Fixed Inductors SMD 15uH 145mA Inductor and Choke Fixed Inductors - LB2518T150K Inductor, 15Uh, 145Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers