SMD Inductor 3.9uH 5% Ferrite 275mA 0806 Product overview: LBM2016T3R9J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9uH, 275mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9uH, 275mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T3R9J can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1327548-LBM2016T3R9J
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 3.9 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 43MHz
DC Resistance (DCR): 740mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 275 mA
Inductance Frequency - Test: 7.96 MHz
HTSUS: 8504.50.8000
Other Part Number: 587-3096-6,587-3096-
RoHS Status: ROHS3 Compliant
3.9µH Unshielded Wirewound Inductor 275mA 740mOhm 0806 (2016 Metric)
3.9µH Unshielded Wirewound Inductor 275mA 740mOhm 0806 (2016 Metric)
3.9µH Unshielded Wirewound Inductor 275mA 740mOhm 0806 (2016 Metric)
INDUCTOR, 3.9UH, 275mA, 5%, 43MHz ,SMD; Inductance:3.9µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:43MHz; DC Current Rating:275mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 3.9UH, 275mA, 5%, 43MHz ,SMD; Inductance:3.9µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:43MHz; DC Current Rating:275mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 3.9UH 275MA 740MOHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LBM2016T3R9J | 1327548-LBM2016T3R9J | 587-3096-2-ND | 82T8638 | LBM2016T3R9J |
| Product Name | SMD 3.9uH 275mA Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 3.9Uh, 275Ma, 5%, 43Mhz ,smd; Inductance Taiyo Yuden | Fixed Inductors |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 3.9 microH | 3.9 microH | 3.9 microH | 3.9 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |