Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T100MV

Description
10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6245-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6245-6-ND
Fixed Inductors 587-6245-6-ND
10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6245-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6245-2-ND
Fixed Inductors 587-6245-2-ND
10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6245-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6245-1-ND
Fixed Inductors 587-6245-1-ND
10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric)

Buy Now Datasheet
Inductor,standard Wound,1207 Eia /3218 Jis,10 Uh,± 20 %, High Rel. Taiyo Yuden - 28AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,standard Wound,1207 Eia /3218 Jis,10 Uh,± 20 %, High Rel. Taiyo Yuden
28AH0968
Inductor,standard Wound,1207 Eia /3218 Jis,10 Uh,± 20 %, High Rel. Taiyo Yuden 28AH0968
INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,10 uH,± 20 %, HIGH REL.

INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,10 uH,± 20 %, HIGH REL.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-6245-6-ND 28AH0968
Product Name Fixed Inductors Inductor,standard Wound,1207 Eia /3218 Jis,10 Uh,± 20 %, High Rel. Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details