12 Pos Wire Housing, Crimp, Female, 4.5mm Pitch, PBT, UL94 HB, 125°C Product overview: 776438-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776438-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363678-776438-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: AMPSEAL 16
Package: Bulk
Product Status: Active
Base Product Number: 776438
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 12
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.177" (4.50mm)
Row Spacing: 0.209" (5.30mm)
AS 16, 12P CAP ASSY, KEY 2
"12 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
AS 16, 12P CAP ASSY, KEY, 2
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:12Position
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-776438-2 | 1363678-776438-2 | 776438-2 | A104192-ND | 7266780 | 7266780P | 77AC1096 | 11R8169 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Miscellaneous Connector | Rectangular Connector Housings | Automotive Connectors | Automotive Connectors | As 16, 12P Cap Assy, Key, 2 Amp - Te Connectivity | Plug And Socket Connector Housing; Product Range Te Connectivity |
| Gender | Female / Jack | Male / Plug | Male / Plug |