TE Connectivity Automotive Headers 776275-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776275-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776275-1
Automotive Headers 776275-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A129036-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A129036-ND
Headers, Male Pins A129036-ND
"Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7266989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266989
Automotive Connectors 7266989
TE Connectivity 776275-1

TE Connectivity 776275-1

Supplier's Site
Automotive Connectors - 7266989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266989P
Automotive Connectors 7266989P
TE Connectivity 776275-1

TE Connectivity 776275-1

Supplier's Site
Automotive Connectors - 1895878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1895878
Automotive Connectors 1895878
TE Connectivity 776275-1

TE Connectivity 776275-1

Supplier's Site
Singapore, Singapore
Electronic Connector
316-776275-1
Electronic Connector 316-776275-1
8 Pos 4mm Pitch Wire-to-Device Header, Straight, Solder, Thru-Hole Product overview: 776275-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776275-1 can be used for catalog matching and distributor lookup.

8 Pos 4mm Pitch Wire-to-Device Header, Straight, Solder, Thru-Hole Product overview: 776275-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776275-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, Straight Header, 8Pos; Product Range Amp - Te Connectivity - 18AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Straight Header, 8Pos; Product Range Amp - Te Connectivity
18AH0478
Automotive Conn, Straight Header, 8Pos; Product Range Amp - Te Connectivity 18AH0478
AUTOMOTIVE CONN, STRAIGHT HEADER, 8POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONN, STRAIGHT HEADER, 8POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776275-1 A129036-ND 776275-1 7266989 7266989P 1895878 316-776275-1 18AH0478
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Automotive Connectors Electronic Connector Automotive Conn, Straight Header, 8Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole Panel mount Through hole
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data