NorComp D-Sub Connector Assemblies 780-M26-113R001

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1025-ND
D-Sub Connector Assemblies NOR1025-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp - 93X9687 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp
93X9687
D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp 93X9687
D SUB CONNECTOR, PLUG, 26 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 26 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1025-ND 93X9687
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details