"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
Connectors
Electronic Component
AS 16, 2P PLUG ASSY, KEY 3
2 Pos Yellow Wire-to-Wire Plug Connector, 13A, 250VDC, Gold Product overview: 776427-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776427-3 can be used for catalog matching and distributor lookup.
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Positions
AUTOMOTIVE HOUSING, PLUG, 2POS ROHS COMPLIANT: YES
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104151-ND | 776427-3 | 776427-3 | 7826297 | 776427-3 | 340-776427-3 | 63M0814 | 69AH5288 | 70084745 |
| Product Name | Rectangular Connector Housings | Connectors | Automotive Connectors | Miscellaneous Connector | 13A Electronic Connector | Plug And Socket Connector Housing; Product Range Te Connectivity | Automotive Housing, Plug, 2Pos Rohs Compliant Te Connectivity | CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, YELLOW | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | ||||||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||||||
| Gender | Male / Plug | Male / Plug | Female / Jack | Male / Plug |