Amphenol Corporation PV™ 78207-108

Description
PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right angled Header - Through Hole - Double row - 8 Positions, 2.54mm (0.100in) pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 78207-108.
Request a Quote Datasheet
Description
PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right angled Header - Through Hole - Double row - 8 Positions, 2.54mm (0.100in) pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 78207-108.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV™ - 78207-108 - Amphenol Communications Solutions
Nashua, NH, United States
PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right angled Header - Through Hole - Double row - 8 Positions, 2.54mm (0.100in) pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 78207-108.

PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right angled Header - Through Hole - Double row - 8 Positions, 2.54mm (0.100in) pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 78207-108.

Supplier's Site Datasheet
Headers, Male Pins - 609-78207-108-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-78207-108-ND
Headers, Male Pins 609-78207-108-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 8Pos, 2.54Mm; Connector Systems Amphenol Communications Solutions - 32B6523 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8Pos, 2.54Mm; Connector Systems Amphenol Communications Solutions
32B6523
Wire-Board Connector Header 8Pos, 2.54Mm; Connector Systems Amphenol Communications Solutions 32B6523
WIRE-BOARD CONNECTOR HEADER 8POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI 78207 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI 78207 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 78207-108 609-78207-108-ND 32B6523
Product Name PV™ Headers, Male Pins Wire-Board Connector Header 8Pos, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PwrBlade+ ® - 10106262-9000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details