TE Connectivity Automotive Headers 776280-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776280-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776280-1
Automotive Headers 776280-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole 250V Electronic Connector
316-776280-1
Through-Hole 250V Electronic Connector 316-776280-1
8 Pos Rectangular Header, Male Pin, Tin Plated Brass, 250V, Through Hole Product overview: 776280-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776280-1 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Header, Male Pin, Tin Plated Brass, 250V, Through Hole Product overview: 776280-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776280-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 776280-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
776280-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 776280-1
8 POS RTANG HDR ASSY W/GASKET

8 POS RTANG HDR ASSY W/GASKET

Buy Now
Headers, Male Pins - 776280-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
776280-1-ND
Headers, Male Pins 776280-1-ND
"Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.157"" (4.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
776280-1
Connectors >> Wire To Board / Wire To Wire Connector 776280-1
3 4mm 4mm -40°C~+105°C Brass Panel Mounting Push-Pull,P=4mm Wire To Board / Wire To Wire Connector ROHS

3 4mm 4mm -40°C~+105°C Brass Panel Mounting Push-Pull,P=4mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, Header, 8Pos, 3 Row, 4Mm; Product Range Te Connectivity - 44AC0138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 3 Row, 4Mm; Product Range Te Connectivity
44AC0138
Connector, Header, 8Pos, 3 Row, 4Mm; Product Range Te Connectivity 44AC0138
CONNECTOR, HEADER, 8POS, 3 ROW, 4MM; Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 3 ROW, 4MM; Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 776280-1 316-776280-1 776280-1 776280-1-ND 776280-1 44AC0138
Product Name Automotive Headers Through-Hole 250V Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector Connector, Header, 8Pos, 3 Row, 4Mm; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mounting PCB Mount
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data