Connectors
Connectors
AS 16, 4P PLUG ASSY, RD, KEY 1
AS 16, 4P PLUG ASSY, RD, KEY 1
"4 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.
| Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 776524-1 | 7266822 | 776524-1 | 776524-1 | A104203-ND | 11R8172 | 70084792 |
| Product Name | Automotive Connectors | Miscellaneous Connector | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Rectangular Connector Housings | Plug And Socket Connector Housing; Product Range Te Connectivity | CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 4POSITION, 18-20 AWG, RED | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |