PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Double row - 26 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 78207-126HLF.
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER R/A 26POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78207-126HLF | 609-2446-ND | 75K4962 | 78207-126HLF |
| Product Name | PV™ | Headers, Male Pins | Conn, R/a Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Geometry | Right Angle | |||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps |