TE Connectivity TE Connectivity AMPSEAL 16 Pin Contact, 18-14 Ga., 776300-2 776300-2

Description
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 776300-2 AMPSEAL 16 Pin Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Cap Assembly Contact Plating: Nickel
Request a Quote Datasheet
Description
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 776300-2 AMPSEAL 16 Pin Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Cap Assembly Contact Plating: Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity AMPSEAL 16 Pin Contact, 18-14 Ga., 776300-2 - 38878 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Pin Contact, 18-14 Ga., 776300-2
38878
TE Connectivity AMPSEAL 16 Pin Contact, 18-14 Ga., 776300-2 38878
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 776300-2 AMPSEAL 16 Pin Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Cap Assembly Contact Plating: Nickel

AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold.

  • TE Connectivity 776300-2 AMPSEAL 16 Pin Contact
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Durability: SAE J2030 6.11
  • Current Rating: Up to 13A
  • Termination for: AMPSEAL 16 Cap Assembly
  • Contact Plating: Nickel
Supplier's Site Datasheet
Rectangular Connector Contacts - A106729-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106729-ND
Rectangular Connector Contacts A106729-ND
Pin Contact Nickel 14-18 AWG Crimp Stamped

Pin Contact Nickel 14-18 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity - 70AH7829 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity
70AH7829
Automotive Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity 70AH7829
AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:-; Contact Plating:Nickel RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:-; Contact Plating:Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38878 A106729-ND 70AH7829
Product Name TE Connectivity AMPSEAL 16 Pin Contact, 18-14 Ga., 776300-2 Rectangular Connector Contacts Automotive Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products