Latch-N-Lok™, 2x6 PCB Header, Low Profile, Right Angle, 3.3mm (0.13inch) Solder tail, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 78098-104LF.
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
12 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Tin/Gold/GXT Product overview: 78098-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-78098-104LF can be used for catalog matching and distributor lookup.
CONN, R/A HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78098-104LF | 609-5720-ND | 2004-78098-104LF | 65K9852 |
| Product Name | Latch-N-Lok™ | Headers, Male Pins | 3A Electronic Connector | Conn, R/a Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Standard PCB mount | Solder | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle |