3M Board In, Direct Wire to Board 7810-0000PR

Description
10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet
Description
10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 3M15559-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
3M15559-ND
Board In, Direct Wire to Board 3M15559-ND
10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
317-7810-0000PR
1A Electronic Connector 317-7810-0000PR
10 Pos 2.54mm RA IDC Header, Male, Gold/Nickel, 1A, 105°C Product overview: 7810-0000PR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-7810-0000PR can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA IDC Header, Male, Gold/Nickel, 1A, 105°C Product overview: 7810-0000PR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-7810-0000PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 7810-0000PR - 908425-7810-0000PR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 7810-0000PR
908425-7810-0000PR
Rectangular Connectors - 7810-0000PR 908425-7810-0000PR
Manufacturer: 3M Win Source Part Number: 908425-7810-0000PR Series: 78XX Features: 10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole Package: Bulk Mounting: Through Hole Family Name: 7810 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 4547452263097, 7000090296, 54745226309, 3M15559, 78100000PR, JE150319000, -7810-0000PR, 7810-0000PR-ND

Manufacturer: 3M
Win Source Part Number: 908425-7810-0000PR
Series: 78XX
Features: 10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 7810
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: 4547452263097, 7000090296, 54745226309, 3M15559, 78100000PR, JE150319000, -7810-0000PR, 7810-0000PR-ND

Buy Now Datasheet
Wire-Board Connector, Header, 10 Position, 2.54Mm; Idc Connector Type 3M - 84K8125 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Idc Connector Type 3M
84K8125
Wire-Board Connector, Header, 10 Position, 2.54Mm; Idc Connector Type 3M 84K8125
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Je150319000 7810-0000Pr=10/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M - 29AC1413 - Newark, An Avnet Company
Chicago, IL, United States
Je150319000 7810-0000Pr=10/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M
29AC1413
Je150319000 7810-0000Pr=10/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M 29AC1413
JE150319000 7810-0000PR=10/PCB/2 ROW/2.8MM/ROHS ROHS COMPLIANT: YES

JE150319000 7810-0000PR=10/PCB/2ROW/2.8MM/ROHS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15559-ND 317-7810-0000PR 908425-7810-0000PR 84K8125 29AC1413
Product Name Board In, Direct Wire to Board 1A Electronic Connector Rectangular Connectors - 7810-0000PR Wire-Board Connector, Header, 10 Position, 2.54Mm; Idc Connector Type 3M Je150319000 7810-0000Pr=10/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M
Mounting Through Hole Through Hole Cable Mount, Through Hole Mount
Number of Contacts 10 #
Contact Size (AWG) 26 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data