Switchcraft, Inc. .141" Tini Plug 780

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
.141
Villa Park, IL, USA
.141" Tini Plug
780
.141" Tini Plug 780
.141" TINI Plug, Solder lug & Cable clamp terminals, shielded handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

.141" TINI Plug, Solder lug & Cable clamp terminals, shielded handle
Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

Supplier's Site
Audio Connectors - SC1057-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1057-ND
Audio Connectors SC1057-ND
"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
780
Audio & Video Connectors 780
TINI PLUG, RoHS

TINI PLUG, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 780 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
780
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 780
TINI PLUG

TINI PLUG

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F748
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F748
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.141"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.141"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy - 70214513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy
70214513
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy 70214513
2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs
For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 780 780 SC1057-ND 780 780 39F748 70214513
Product Name .141" Tini Plug Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products