TE Connectivity Automotive Headers 776230-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776230-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776230-1
Automotive Headers 776230-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Automotive Connectors - 7181490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181490
Automotive Connectors 7181490
AMPSEAL 35 way vertical plug header

AMPSEAL 35 way vertical plug header

Supplier's Site
Automotive Connectors - 7181490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181490P
Automotive Connectors 7181490P
AMPSEAL 35 way vertical plug header

AMPSEAL 35 way vertical plug header

Supplier's Site
Headers, Male Pins - 776230-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
776230-1-ND
Headers, Male Pins 776230-1-ND
"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-776230-1
Through-Hole Electronic Connector 316-776230-1
35 Pos Rectangular Header, Power, Vertical, Through Hole, Tin Product overview: 776230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776230-1 can be used for catalog matching and distributor lookup.

35 Pos Rectangular Header, Power, Vertical, Through Hole, Tin Product overview: 776230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776230-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity - 94B9486 - Newark, An Avnet Company
Chicago, IL, United States
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity
94B9486
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity 94B9486
HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

Supplier's Site
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity - 44AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity
44AC0133
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity 44AC0133
POWER CONN, HDR, 35POS, 3ROW, 4MM, TH; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

POWER CONN, HDR, 35POS, 3ROW, 4MM, TH; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776230-1 7181490 7181490P 776230-1-ND 316-776230-1 776230-1 94B9486 44AC0133
Product Name Automotive Headers Automotive Connectors Automotive Connectors Headers, Male Pins Through-Hole Electronic Connector Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through hole Panel Mount, Through Hole PCB Mount
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data