TE Connectivity Automotive Headers 776200-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776200-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776200-1
Automotive Headers 776200-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-776200-1
Electronic Connector 316-776200-1
23 Pos 3 Row Power Header, Straight, Tin, Brass, PBT, TH Product overview: 776200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776200-1 can be used for catalog matching and distributor lookup.

23 Pos 3 Row Power Header, Straight, Tin, Brass, PBT, TH Product overview: 776200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776200-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A129020-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A129020-ND
Headers, Male Pins A129020-ND
"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Miscellaneous Connector - 776200-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776200-1
Miscellaneous Connector 776200-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7266976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266976
Automotive Connectors 7266976
TE Connectivity 776200-1

TE Connectivity 776200-1

Supplier's Site
Automotive Connectors - 7266976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266976P
Automotive Connectors 7266976P
TE Connectivity 776200-1

TE Connectivity 776200-1

Supplier's Site
Automotive Connectors - 1895951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1895951
Automotive Connectors 1895951
TE Connectivity 776200-1

TE Connectivity 776200-1

Supplier's Site
Hdr Assy,23 Pos. Vertical Blk Amp - Te Connectivity - 74C1390 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Assy,23 Pos. Vertical Blk Amp - Te Connectivity
74C1390
Hdr Assy,23 Pos. Vertical Blk Amp - Te Connectivity 74C1390
HDR ASSY,23 POS. VERTICAL BLK

HDR ASSY,23 POS. VERTICAL BLK

Supplier's Site
Automotive Conn, Straight Header, 23Pos; Product Range Amp - Te Connectivity - 18AH0477 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Straight Header, 23Pos; Product Range Amp - Te Connectivity
18AH0477
Automotive Conn, Straight Header, 23Pos; Product Range Amp - Te Connectivity 18AH0477
AUTOMOTIVE CONN, STRAIGHT HEADER, 23POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:23Contacts; Automotive Contact Type:Crimp Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONN, STRAIGHT HEADER, 23POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:23Contacts; Automotive Contact Type:Crimp Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776200-1 316-776200-1 A129020-ND 776200-1 776200-1 7266976 7266976P 1895951 74C1390 18AH0477
Product Name Automotive Headers Electronic Connector Headers, Male Pins Miscellaneous Connector Automotive Connectors Automotive Connectors Automotive Connectors Hdr Assy,23 Pos. Vertical Blk Amp - Te Connectivity Automotive Conn, Straight Header, 23Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole Panel mount Through hole
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data