26 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
WIRE-BOARD CONNECTOR, HEADER, 26 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts;
JE150319042 7826-0000PR=26/PCB/2
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11960-ND | 18M8272 | 29AC1423 |
| Product Name | Board In, Direct Wire to Board | Wire-Board Connector, Header, 26 Position, 2.54Mm; Idc Connector Type 3M | Je150319042 7826-0000Pr=26/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M |
| Mounting | Through Hole | Cable Mount, Through Hole Mount |