TE Connectivity Rectangular Connector Housings 776535-1

Description
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104222-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104222-ND
Rectangular Connector Housings A104222-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
Miscellaneous Connector - 776535-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776535-1
Miscellaneous Connector 776535-1
AS 16, 3P CAP ASSY, RD, KEY 1

AS 16, 3P CAP ASSY, RD, KEY 1

Supplier's Site Datasheet
Rectangular Connectors - 776535-1 - 858204-776535-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 776535-1
858204-776535-1
Rectangular Connectors - 776535-1 858204-776535-1
Manufacturer: TE Connectivity Win Source Part Number: 858204-776535-1 Series: AMPSEAL 16 Features: 3 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 776535 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -776535-1-SI, A104222, -776535-1-LSI, 7765351, 776535-1-ND, 2266-776535-1

Manufacturer: TE Connectivity
Win Source Part Number: 858204-776535-1
Series: AMPSEAL 16
Features: 3 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 776535
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -776535-1-SI, A104222, -776535-1-LSI, 7765351, 776535-1-ND, 2266-776535-1

Buy Now Datasheet
Automotive Connectors - 7266850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266850
Automotive Connectors 7266850
TE Connectivity 776535-1

TE Connectivity 776535-1

Supplier's Site
Automotive Connectors - 7266850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266850P
Automotive Connectors 7266850P
TE Connectivity 776535-1

TE Connectivity 776535-1

Supplier's Site
Automotive Connectors - 1643676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643676
Automotive Connectors 1643676
TE Connectivity 776535-1

TE Connectivity 776535-1

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 776535-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
776535-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 776535-1
AS 16, 3P CAP ASSY, RD, KEY 1

AS 16, 3P CAP ASSY, RD, KEY 1

Buy Now
Singapore, Singapore
Electronic Connector
340-776535-1
Electronic Connector 340-776535-1
3 Pos Wire Housing, Crimp, ST, Red, PBT, 125°C Product overview: 776535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776535-1 can be used for catalog matching and distributor lookup.

3 Pos Wire Housing, Crimp, ST, Red, PBT, 125°C Product overview: 776535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776535-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
776535-1
Automotive Connectors 776535-1
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
776535-1
Automotive Connectors 776535-1
Automotive Connectors

Automotive Connectors

Buy Now
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 18-20 AWG, RED - 70084800 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 18-20 AWG, RED
70084800
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 18-20 AWG, RED 70084800
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104222-ND 776535-1 858204-776535-1 7266850 7266850P 776535-1 340-776535-1 776535-1 70084800
Product Name Rectangular Connector Housings Miscellaneous Connector Rectangular Connectors - 776535-1 Automotive Connectors Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Electronic Connector Automotive Connectors CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 18-20 AWG, RED
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV12D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers