Keystone Electronics Corp. Screw Connectors 7778

Description
2 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet
Description
2 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7778-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7778-ND
Screw Connectors 36-7778-ND
2 Pin Screw Terminal, Power Tap 6-32 Through Hole

2 Pin Screw Terminal, Power Tap 6-32 Through Hole

Buy Now Datasheet
Pc Screw Terminal, 22-12Awg; Tab Size - Metric Keystone - 62W5236 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal, 22-12Awg; Tab Size - Metric Keystone
62W5236
Pc Screw Terminal, 22-12Awg; Tab Size - Metric Keystone 62W5236
PC SCREW TERMINAL, 22-12AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

PC SCREW TERMINAL, 22-12AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-7778-ND 62W5236
Product Name Screw Connectors Pc Screw Terminal, 22-12Awg; Tab Size - Metric Keystone
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28621-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCT-ML4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details