TE Connectivity Rectangular Connector Contacts 776299-2

Description
Socket Contact Nickel 14-18 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Nickel 14-18 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122156-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122156-ND
Rectangular Connector Contacts A122156-ND
Socket Contact Nickel 14-18 AWG Crimp Stamped

Socket Contact Nickel 14-18 AWG Crimp Stamped

Buy Now Datasheet
TE Connectivity AMPSEAL 16 Socket Contact, 18-14 Ga., 776299-2 - 38880 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Socket Contact, 18-14 Ga., 776299-2
38880
TE Connectivity AMPSEAL 16 Socket Contact, 18-14 Ga., 776299-2 38880
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 776299-2 AMPSEAL 16 Socket Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Plug Assembly Contact Plating: Nickel

AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold.

  • TE Connectivity 776299-2 AMPSEAL 16 Socket Contact
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Durability: SAE J2030 6.11
  • Current Rating: Up to 13A
  • Termination for: AMPSEAL 16 Plug Assembly
  • Contact Plating: Nickel
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-776299-2
Automotive Electronic Connector 332-776299-2
Contact SKT 16 Size Crimp ST Cable Mount 14-18AWG Bag Automotive Product overview: 776299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776299-2 can be used for catalog matching and distributor lookup.

Contact SKT 16 Size Crimp ST Cable Mount 14-18AWG Bag Automotive Product overview: 776299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776299-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp, 14 Awg; Product Range Te Connectivity - 18AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14 Awg; Product Range Te Connectivity
18AH0480
Contact, Socket, Crimp, 14 Awg; Product Range Te Connectivity 18AH0480
CONTACT, SOCKET, CRIMP, 14 AWG; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:-; Contact Plating:Nickel RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14 AWG; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:-; Contact Plating:Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122156-ND 38880 776299-2 332-776299-2 18AH0480
Product Name Rectangular Connector Contacts TE Connectivity AMPSEAL 16 Socket Contact, 18-14 Ga., 776299-2 Automotive Electronic Connector Contact, Socket, Crimp, 14 Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details