Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
4 Pos Wire Housing, Crimp, ST, 4.5mm Pitch, PBT, Grey Product overview: 776524-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776524-2 can be used for catalog matching and distributor lookup.
AS 16, 4P PLUG ASSY, RD, KEY 2
Electronic Component
"4 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
AS 16, 4P PLUG ASSY, RD, KEY 2
AS 16 4P PLUG ASSY RD KEY 2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-776524-2 | 776524-2 | 776524-2 | A104204-ND | 23R3882 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Miscellaneous Connector | Rectangular Connector Housings | As 16, 4P Plug Assy, Rd, Key 2 Te Connectivity | |
| Mounting | Fixed | Free Hanging (In-Line) |