Amphenol Corporation Mini-PV ™ 78211-007LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row, Polarized., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 78211-007LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row, Polarized., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 78211-007LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 78211-007LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
78211-007LF
Mini-PV ™ 78211-007LF
Mini-PV ™, PV ® Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row, Polarized., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 78211-007LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row, Polarized., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 78211-007LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2399-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2399-ND
Rectangular Connector Housings 609-2399-ND
"7 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"7 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Mini Latch Hsg .100Cc Sr Rohs Compliant Amphenol Communications Solutions - 38AH4861 - Newark, An Avnet Company
Chicago, IL, United States
Mini Latch Hsg .100Cc Sr Rohs Compliant Amphenol Communications Solutions
38AH4861
Mini Latch Hsg .100Cc Sr Rohs Compliant Amphenol Communications Solutions 38AH4861
MINI LATCH HSG .100CC SR ROHS COMPLIANT: YES

MINI LATCH HSG .100CC SR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 78211-007LF 609-2399-ND 38AH4861
Product Name Mini-PV ™ Rectangular Connector Housings Mini Latch Hsg .100Cc Sr Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details