PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right Angle Header - Through Hole - Single row - 3 Positions -2.54mm (0.100in), Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 78208-103.
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LATCH
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 78208-103 | 609-5723-ND | 32B6542 |
| Product Name | PV™ | Headers, Male Pins | Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,latch Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Voltage Rating | 1000 volts |