TE Connectivity 17A Electronic Connector 776273-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
17A Electronic Connector
340-776273-1
17A Electronic Connector 340-776273-1
14 Pos Rectangular Connector, 17A, Crimp, Black Product overview: 776273-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776273-1 can be used for catalog matching and distributor lookup.

14 Pos Rectangular Connector, 17A, Crimp, Black Product overview: 776273-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776273-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1217528-776273-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1217528-776273-1
Connectors, Interconnects - Rectangular Connectors - Housings 1217528-776273-1
Win Source Part Number: 1217528-776273-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPSEAL Number of Positions: 14 Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 56 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 776273-1.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: -776273-1-CSI,776273 -1-ND,-776273-1-SI,A 106371,7762731,-7762 73-1-LSI Base Product Number: 776273

Win Source Part Number: 1217528-776273-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPSEAL
Number of Positions: 14
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 56
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 776273-1.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -776273-1-CSI,776273-1-ND,-776273-1-SI,A106371,7762731,-776273-1-LSI
Base Product Number: 776273

Buy Now Datasheet
Automotive Connectors - 7181500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181500P
Automotive Connectors 7181500P
TE Connectivity 776273-1

TE Connectivity 776273-1

Supplier's Site
Automotive Connectors - 7181500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181500
Automotive Connectors 7181500
TE Connectivity 776273-1

TE Connectivity 776273-1

Supplier's Site
Rectangular Connector Housings - A106371-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106371-ND
Rectangular Connector Housings A106371-ND
14 Rectangular Connectors - Housings Plug Black

14 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 776273-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
776273-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 776273-1
14P AMPSEAL PLUG ASSEMBLY

14P AMPSEAL PLUG ASSEMBLY

Buy Now

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776273-1 340-776273-1 1217528-776273-1 7181500P A106371-ND 776273-1
Product Name 17A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Automotive Connectors Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details