NorComp D-Sub Connector Assemblies 780-M15-103L001

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1018-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1018-ND
D-Sub Connector Assemblies NOR1018-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Seal-D, Seal-D 780-M Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp - 07W7883 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Seal-D, Seal-D 780-M Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp
07W7883
D Sub Connector, Seal-D, Seal-D 780-M Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp 07W7883
D Sub Connector, Seal-D, Seal-D 780-M Series, DE, Plug, 15, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Seal-D, Seal-D 780-M Series, DE, Plug, 15, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp - 93X9682 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp
93X9682
D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp 93X9682
D SUB CONNECTOR, PLUG, 15 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:BrassRoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1018-ND 07W7883 93X9682
Product Name D-Sub Connector Assemblies D Sub Connector, Seal-D, Seal-D 780-M Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp D Sub Connector, Plug, 15 Position, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EHD026SAA132 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination PCB Mount
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details