Keystone Electronics Corp. Terminals - 7808 7808

Description
Manufacturer: Keystone Electronics Win Source Part Number: 858208-7808 Features: Pin Screw Terminal, Power Tap M5 Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 36-7808, 7808K, 7808K-ND
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 858208-7808 Features: Pin Screw Terminal, Power Tap M5 Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 36-7808, 7808K, 7808K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 7808 - 858208-7808 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 7808
858208-7808
Terminals - 7808 858208-7808
Manufacturer: Keystone Electronics Win Source Part Number: 858208-7808 Features: Pin Screw Terminal, Power Tap M5 Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 36-7808, 7808K, 7808K-ND

Manufacturer: Keystone Electronics
Win Source Part Number: 858208-7808
Features: Pin Screw Terminal, Power Tap M5 Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-7808, 7808K, 7808K-ND

Buy Now Datasheet
Screw Connectors - 36-7808-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7808-ND
Screw Connectors 36-7808-ND
6 Pin Screw Terminal, Power Tap M5 Through Hole

6 Pin Screw Terminal, Power Tap M5 Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
396-7808
Electronic Connector 396-7808
TERM SCREW M5 6 PIN PCB Product overview: 7808 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Screw Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 396-7808 can be used for catalog matching and distributor lookup.

TERM SCREW M5 6 PIN PCB Product overview: 7808 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Screw Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 396-7808 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 858208-7808 36-7808-ND 396-7808
Product Name Terminals - 7808 Screw Connectors Electronic Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data