Keystone Electronics Corp. Terminals - 7824 7824

Description
Manufacturer: Keystone Electronics Win Source Part Number: 858218-7824 Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7824K-ND, 7824K-NDR, 7824K, 36-7824
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 858218-7824 Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7824K-ND, 7824K-NDR, 7824K, 36-7824
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 7824 - 858218-7824 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 7824
858218-7824
Terminals - 7824 858218-7824
Manufacturer: Keystone Electronics Win Source Part Number: 858218-7824 Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 7824K-ND, 7824K-NDR, 7824K, 36-7824

Manufacturer: Keystone Electronics
Win Source Part Number: 858218-7824
Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 7824K-ND, 7824K-NDR, 7824K, 36-7824

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-7824
Electronic Connector 392-7824
CONN QC TAB 0.250 SOLDER Product overview: 7824 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7824 can be used for catalog matching and distributor lookup.

CONN QC TAB 0.250 SOLDER Product overview: 7824 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7824 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 36-7824-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-7824-ND
Quick Connects, Quick Disconnect Connectors 36-7824-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7824
Terminals 7824
Terminals HORIZ .250X.032 HDRS

Terminals HORIZ .250X.032 HDRS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 858218-7824 392-7824 36-7824-ND 7824
Product Name Terminals - 7824 Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data