TE Connectivity Connectors 776434-1

Description
AS 16, 6P CAP ASSY, KEY 1
Request a Quote Datasheet
Description
AS 16, 6P CAP ASSY, KEY 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 776434-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776434-1
Connectors 776434-1
AS 16, 6P CAP ASSY, KEY 1

AS 16, 6P CAP ASSY, KEY 1

Buy Now
 - 776434-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity 776434-1 AMPSEAL 16 Connector, 6-Position Cap Assembly - 38877 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 776434-1 AMPSEAL 16 Connector, 6-Position Cap Assembly
38877
TE Connectivity 776434-1 AMPSEAL 16 Connector, 6-Position Cap Assembly 38877
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776434-1 AMPSEAL 16 Connector, 6 Position Cap Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 6 PLR Color: Red Housing: Male HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776434-1 AMPSEAL 16 Connector, 6 Position Cap Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 6
  • PLR Color: Red
  • Housing: Male HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
340-776434-1
Electronic Connector 340-776434-1
6P Rectangular Connector, Wire-to-Wire, PBT, Red, Male Pin, 125°C Product overview: 776434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776434-1 can be used for catalog matching and distributor lookup.

6P Rectangular Connector, Wire-to-Wire, PBT, Red, Male Pin, 125°C Product overview: 776434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776434-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 776434-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776434-1
Miscellaneous Connector 776434-1
AS 16, 6P CAP ASSY, KEY 1

AS 16, 6P CAP ASSY, KEY 1

Supplier's Site Datasheet
Rectangular Connector Housings - A104184-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104184-ND
Rectangular Connector Housings A104184-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
As 16, 6P Cap Assy, Key 1 Amp - Te Connectivity - 42AJ6769 - Newark, An Avnet Company
Chicago, IL, United States
As 16, 6P Cap Assy, Key 1 Amp - Te Connectivity
42AJ6769
As 16, 6P Cap Assy, Key 1 Amp - Te Connectivity 42AJ6769
AS 16, 6P CAP ASSY, KEY 1

AS 16, 6P CAP ASSY, KEY 1

Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 53K8774 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
53K8774
Plug And Socket Connector Housing; Product Range Te Connectivity 53K8774
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 6 POSITION, 14-18 AWG, RED - 70084782 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 6 POSITION, 14-18 AWG, RED
70084782
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 6 POSITION, 14-18 AWG, RED 70084782
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776434-1 776434-1 38877 340-776434-1 776434-1 A104184-ND 42AJ6769 53K8774 70084782
Product Name Connectors TE Connectivity 776434-1 AMPSEAL 16 Connector, 6-Position Cap Assembly Electronic Connector Miscellaneous Connector Rectangular Connector Housings As 16, 6P Cap Assy, Key 1 Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 6 POSITION, 14-18 AWG, RED
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 250 volts
Current Rating 13.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details