TE Connectivity Automotive Headers 776231-4

Description
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776231-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776231-4
Automotive Headers 776231-4
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 4
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 776231-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
776231-4-ND
Headers, Male Pins 776231-4-ND
"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-776231-4
Electronic Connector 316-776231-4
35 Pos 3 Row Power Header, Straight, Tin Brass Pin, UL94 V-0 Product overview: 776231-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-4 can be used for catalog matching and distributor lookup.

35 Pos 3 Row Power Header, Straight, Tin Brass Pin, UL94 V-0 Product overview: 776231-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity - 19H3500 - Newark, An Avnet Company
Chicago, IL, United States
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity
19H3500
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity 19H3500
HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

Supplier's Site
Automotive Connector, Header, 35Pos Rohs Compliant Amp - Te Connectivity - 75AJ2972 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 35Pos Rohs Compliant Amp - Te Connectivity
75AJ2972
Automotive Connector, Header, 35Pos Rohs Compliant Amp - Te Connectivity 75AJ2972
AUTOMOTIVE CONNECTOR, HEADER, 35POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, HEADER, 35POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776231-4 776231-4-ND 316-776231-4 19H3500 75AJ2972
Product Name Automotive Headers Headers, Male Pins Electronic Connector Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity Automotive Connector, Header, 35Pos Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data