TE Connectivity Miscellaneous Connector 776428-2

Description
AS 16, 2P CAP ASSY, KEY 2
Request a Quote Datasheet
Description
AS 16, 2P CAP ASSY, KEY 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 776428-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776428-2
Miscellaneous Connector 776428-2
AS 16, 2P CAP ASSY, KEY 2

AS 16, 2P CAP ASSY, KEY 2

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A104173-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104173-ND
Rectangular Connector Housings A104173-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-776428-2
Electronic Connector 340-776428-2
2 Pos Wire-to-Wire Connector, PBT, Grey, Male Pin, Crimp Product overview: 776428-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776428-2 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Wire Connector, PBT, Grey, Male Pin, Crimp Product overview: 776428-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776428-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, GREY - 70084770 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, GREY
70084770
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, GREY 70084770
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site
As 16, 2P Cap Assy, Key 2 Amp - Te Connectivity - 42AJ6762 - Newark, An Avnet Company
Chicago, IL, United States
As 16, 2P Cap Assy, Key 2 Amp - Te Connectivity
42AJ6762
As 16, 2P Cap Assy, Key 2 Amp - Te Connectivity 42AJ6762
AS 16, 2P CAP ASSY, KEY 2

AS 16, 2P CAP ASSY, KEY 2

Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 11R8163 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
11R8163
Plug And Socket Connector Housing; Product Range Te Connectivity 11R8163
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776428-2 776428-2 A104173-ND 340-776428-2 70084770 42AJ6762 11R8163
Product Name Miscellaneous Connector Rectangular Connector Housings Electronic Connector CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, GREY As 16, 2P Cap Assy, Key 2 Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data