Amphenol Corporation PV™ 78208-106HLF

Description
PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 6 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-106HLF
Request a Quote Datasheet
Description
PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 6 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-106HLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 6 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-106HLF

PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 6 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-106HLF

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Shrouding: Shrouded Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Shrouding: Shrouded
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet
Headers, Male Pins - 609-2452-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2452-ND
Headers, Male Pins 609-2452-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-78208-106HLF
Electronic Connector 2027-78208-106HLF
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole Bulk Product overview: 78208-106HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-78208-106HLF can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole Bulk Product overview: 78208-106HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-78208-106HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
78208-106Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions - 82AC1976 - Newark, An Avnet Company
Chicago, IL, United States
78208-106Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions
82AC1976
78208-106Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions 82AC1976
78208-106HLF-FRICTIO N LATCH HEADER SR ROHS COMPLIANT: YES

78208-106HLF-FRICTION LATCH HEADER SR ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 03M2317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
03M2317
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 03M2317
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FCI 78208 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FCI 78208 Series RoHS Compliant: Yes

Supplier's Site Datasheet
78208-106Hlf-Friction Latch Header Sr / Amphenol Fci Amphenol Communications Solutions - 39AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
78208-106Hlf-Friction Latch Header Sr / Amphenol Fci Amphenol Communications Solutions
39AJ4963
78208-106Hlf-Friction Latch Header Sr / Amphenol Fci Amphenol Communications Solutions 39AJ4963
78208-106HLF-FRICTIO N LATCH HEADER SR / AMPHENOL FCI

78208-106HLF-FRICTION LATCH HEADER SR / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 78208-106HLF 609-2452-ND 2027-78208-106HLF 82AC1976 03M2317
Product Name PV™ Connectors,Interconnects Headers, Male Pins Electronic Connector 78208-106Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Voltage Rating 1000 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data