TE Connectivity Rectangular Connector Contacts 776491-1

Description
Socket Contact Gold 14-18 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 14-18 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104146CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104146CT-ND
Rectangular Connector Contacts A104146CT-ND
Socket Contact Gold 14-18 AWG Crimp Stamped

Socket Contact Gold 14-18 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A104146TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104146TR-ND
Rectangular Connector Contacts A104146TR-ND
Socket Contact Gold 14-18 AWG Crimp Stamped

Socket Contact Gold 14-18 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-776491-1
Electronic Connector 332-776491-1
Power Contact, Female, Crimp, 14-18AWG, Tin/Gold Product overview: 776491-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776491-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 14-18AWG, Tin/Gold Product overview: 776491-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776491-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333694-776491-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333694-776491-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333694-776491-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333694-776491-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A104146TR,7764911,A1 04146CT,776491-1-ND, -776491-1-SI Base Product Number: 776491 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333694-776491-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A104146TR,7764911,A104146CT,776491-1-ND,-776491-1-SI
Base Product Number: 776491
RoHS Status: RoHS Compliant

Buy Now Datasheet
Miscellaneous Connector - 776491-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776491-1
Miscellaneous Connector 776491-1
ASSY, SOCKET CONTACT (TXL WIRE)

ASSY, SOCKET CONTACT (TXL WIRE)

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 18AH0485 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
18AH0485
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 18AH0485
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP AMPSEAL 16 Series Automotive Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP AMPSEAL 16 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104146CT-ND 332-776491-1 1333694-776491-1 776491-1 18AH0485
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Miscellaneous Connector Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details